Minerallac Company Lag Screw - Non Metric 59264

Description
ACOUSTICAL EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL DIAMETER TEK POINT END TYPE APPLICATION DRYWALL, WOOD AND CEILING TILE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ACOUSTICAL EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL DIAMETER TEK POINT END TYPE APPLICATION DRYWALL, WOOD AND CEILING TILE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 59264 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
59264
Lag Screw - Non Metric 59264
ACOUSTICAL EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL DIAMETER TEK POINT END TYPE APPLICATION DRYWALL, WOOD AND CEILING TILE PACKAGING QUANTITY 100 PER BOX
  • ACOUSTICAL EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 1/4 INCH NOMINAL DIAMETER
  • TEK POINT END TYPE
  • APPLICATION DRYWALL, WOOD AND CEILING TILE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 59264
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Unlock Full Specs
to access all available technical data

Similar Products

M6 x 1.0 Setscrew, 30 mm Long, Qty 25 - SS6MS30 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
PS10 Flush-Mounted Screw - Unified - PS10-032-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details