Minerallac Company Lag Screw - Non Metric 59248

Description
EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL DIAMETER SHARP POINT END TYPE HEAD COLOR SILVER APPLICATION WOOD PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL DIAMETER SHARP POINT END TYPE HEAD COLOR SILVER APPLICATION WOOD PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 59248 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
59248
Lag Screw - Non Metric 59248
EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL DIAMETER SHARP POINT END TYPE HEAD COLOR SILVER APPLICATION WOOD PACKAGING QUANTITY 100 PER BOX
  • EYE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 1/4 INCH NOMINAL DIAMETER
  • SHARP POINT END TYPE
  • HEAD COLOR SILVER
  • APPLICATION WOOD
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 59248
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41849 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
 - SC520-50 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details