Minerallac Company Lag Screw - Non Metric 57888

Description
HEX TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 5-1/2 INCH 11/32 INCH HEAD HEIGHT 1/2 INCH NOMINAL DIAMETER 6 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD DIAMETER 3/4 INCH
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 5-1/2 INCH 11/32 INCH HEAD HEIGHT 1/2 INCH NOMINAL DIAMETER 6 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD DIAMETER 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 57888 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
57888
Lag Screw - Non Metric 57888
HEX TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 5-1/2 INCH 11/32 INCH HEAD HEIGHT 1/2 INCH NOMINAL DIAMETER 6 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD DIAMETER 3/4 INCH
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 5-1/2 INCH
  • 11/32 INCH HEAD HEIGHT
  • 1/2 INCH NOMINAL DIAMETER
  • 6 TPI
  • GIMLET POINT END TYPE
  • HEX DRIVE STYLE
  • HEAD DIAMETER 3/4 INCH
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 57888
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

5/64 in. Hex Key for 8-32 Setscrew, Qty 10 - 564HK - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details
Fast Lead Screw, Medium Size, Wing, 4.5mm  Max. Outer Panel, Stainless Steel, Passivated - 12-12-205-12 - Southco
Specs
Material Stainless Steel
Length 0.6102 inch (15.5 mm)
View Details
2 suppliers
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Thumb Screws - PFTLM4-0L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details