Minerallac Company Lag Screw - Non Metric 57880

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 11/32 INCH HEAD HEIGHT 1/2 INCH NOMINAL DIAMETER 6 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 3/4 INCH APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 11/32 INCH HEAD HEIGHT 1/2 INCH NOMINAL DIAMETER 6 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 3/4 INCH APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 57880 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
57880
Lag Screw - Non Metric 57880
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 5 INCH 11/32 INCH HEAD HEIGHT 1/2 INCH NOMINAL DIAMETER 6 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 3/4 INCH APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 25 PER BOX
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 INCH
  • 11/32 INCH HEAD HEIGHT
  • 1/2 INCH NOMINAL DIAMETER
  • 6 TPI
  • GIMLET POINT END TYPE
  • HEX DRIVE STYLE
  • HEAD WIDTH 3/4 INCH
  • APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 57880
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41856 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details