HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4-1/2 INCH
11/32 INCH HEAD HEIGHT
1/2 INCH NOMINAL DIAMETER
6 TPI
GIMLET POINT END TYPE
HEX DRIVE STYLE
HEAD WIDTH 3/4 INCH
APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS
PACKAGING QUANTITY 25 PER BOX
Minerallac Company
Done
Datasheet
Description
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4-1/2 INCH
11/32 INCH HEAD HEIGHT
1/2 INCH NOMINAL DIAMETER
6 TPI
GIMLET POINT END TYPE
HEX DRIVE STYLE
HEAD WIDTH 3/4 INCH
APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS
PACKAGING QUANTITY 25 PER BOX
HEX TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4-1/2 INCH
11/32 INCH HEAD HEIGHT
1/2 INCH NOMINAL DIAMETER
6 TPI
GIMLET POINT END TYPE
HEX DRIVE STYLE
HEAD WIDTH 3/4 INCH
APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS
PACKAGING QUANTITY 25 PER BOX