Minerallac Company Lag Screw - Non Metric 57472

Description
HEX TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 4-1/2 INCH 1/4 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 7 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD DIAMETER 9/16 INCH
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 4-1/2 INCH 1/4 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 7 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD DIAMETER 9/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 57472 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
57472
Lag Screw - Non Metric 57472
HEX TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 4-1/2 INCH 1/4 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 7 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD DIAMETER 9/16 INCH
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 4-1/2 INCH
  • 1/4 INCH HEAD HEIGHT
  • 3/8 INCH NOMINAL DIAMETER
  • 7 TPI
  • GIMLET POINT END TYPE
  • HEX DRIVE STYLE
  • HEAD DIAMETER 9/16 INCH
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 57472
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Machine Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Head Type Binding Head  ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives Slotted
View Details
Phillips Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details