Minerallac Company Lag Screw - Non Metric 57256

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 7/32 INCH HEAD HEIGHT 5/16 INCH NOMINAL DIAMETER 9 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 1/2 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 7/32 INCH HEAD HEIGHT 5/16 INCH NOMINAL DIAMETER 9 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 1/2 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 57256 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
57256
Lag Screw - Non Metric 57256
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 7/32 INCH HEAD HEIGHT 5/16 INCH NOMINAL DIAMETER 9 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 1/2 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/2 INCH
  • 7/32 INCH HEAD HEIGHT
  • 5/16 INCH NOMINAL DIAMETER
  • 9 TPI
  • GIMLET POINT END TYPE
  • HEX DRIVE STYLE
  • HEAD WIDTH 1/2 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 57256
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - HM1611-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details