Minerallac Company Lag Screw - Non Metric 57248

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 7/32 INCH HEAD HEIGHT 5/16 INCH NOMINAL DIAMETER 9 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 1/2 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 7/32 INCH HEAD HEIGHT 5/16 INCH NOMINAL DIAMETER 9 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 1/2 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 57248 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
57248
Lag Screw - Non Metric 57248
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 7/32 INCH HEAD HEIGHT 5/16 INCH NOMINAL DIAMETER 9 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 1/2 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 100 PER BOX
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 7/32 INCH HEAD HEIGHT
  • 5/16 INCH NOMINAL DIAMETER
  • 9 TPI
  • GIMLET POINT END TYPE
  • HEX DRIVE STYLE
  • HEAD WIDTH 1/2 INCH
  • APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 57248
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41849 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - 164-SCREW1224-100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details