Minerallac Company Lag Screw - Non Metric 57216

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 7/32 INCH HEAD HEIGHT 5/16 INCH NOMINAL DIAMETER 9 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 1/2 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 7/32 INCH HEAD HEIGHT 5/16 INCH NOMINAL DIAMETER 9 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 1/2 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 57216 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
57216
Lag Screw - Non Metric 57216
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 7/32 INCH HEAD HEIGHT 5/16 INCH NOMINAL DIAMETER 9 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 1/2 INCH APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 100 PER BOX
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH
  • 7/32 INCH HEAD HEIGHT
  • 5/16 INCH NOMINAL DIAMETER
  • 9 TPI
  • GIMLET POINT END TYPE
  • HEX DRIVE STYLE
  • HEAD WIDTH 1/2 INCH
  • APPLICATION USED IN WOOD IN NON-CORROSIVE ENVIRONMENTS
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 57216
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details