Minerallac Company Lag Screw - Non Metric 57024

Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 11/64 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 10 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 7/16 INCH APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 11/64 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 10 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 7/16 INCH APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lag Screw - Non Metric - 57024 - Minerallac Company
Hampshire, IL, USA
Lag Screw - Non Metric
57024
Lag Screw - Non Metric 57024
HEX TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 11/64 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 10 TPI GIMLET POINT END TYPE HEX DRIVE STYLE HEAD WIDTH 7/16 INCH APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS PACKAGING QUANTITY 100 PER BOX
  • HEX TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH
  • 11/64 INCH HEAD HEIGHT
  • 1/4 INCH NOMINAL DIAMETER
  • 10 TPI
  • GIMLET POINT END TYPE
  • HEX DRIVE STYLE
  • HEAD WIDTH 7/16 INCH
  • APPLICATION WOOD IN NON-CORROSIVE ENVIRONMENTS
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 57024
Product Name Lag Screw - Non Metric
Screw Type Lag Screw
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details