56324 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
56324
Description
BRASS MATERIAL
1-1/2 INCH THREAD LENGTH
1.5 THREAD LENGTH - DECIMAL
1-1/2 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
PACKAGE TYPE CARDBOARD BOX
PACKAGE QUANTITY 100
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
BRASS MATERIAL
1-1/2 INCH THREAD LENGTH
1.5 THREAD LENGTH - DECIMAL
1-1/2 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
PACKAGE TYPE CARDBOARD BOX
PACKAGE QUANTITY 100
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
56324
BRASS MATERIAL
1-1/2 INCH THREAD LENGTH
1.5 THREAD LENGTH - DECIMAL
1-1/2 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
PACKAGE TYPE CARDBOARD BOX
PACKAGE QUANTITY 100
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- BRASS MATERIAL
- 1-1/2 INCH THREAD LENGTH
- 1.5 THREAD LENGTH - DECIMAL
- 1-1/2 THREAD LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- 32 TPI
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- PACKAGE TYPE CARDBOARD BOX
- PACKAGE QUANTITY 100
- DRIVE STYLE SLOTTED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
56324 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Cap Screw
Head Type
Hexagon Head
Metric
M2
View Details