Minerallac Company Machine Screw - Non Metric 56316

Description
SLOTTED TYPE BRASS MATERIAL 1 INCH 0.082 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.305 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED TYPE BRASS MATERIAL 1 INCH 0.082 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.305 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 56316 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
56316
Machine Screw - Non Metric 56316
SLOTTED TYPE BRASS MATERIAL 1 INCH 0.082 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.305 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
  • SLOTTED TYPE
  • BRASS MATERIAL
  • 1 INCH
  • 0.082 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • 0.305 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 56316
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

M6 x 1.0 Setscrew, 20 mm Long, Qty 25 - SS6MS20 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Swivel Pad Type - TS104 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Grub Screws - 1247384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Other; Hex
Material Steel
Finish Black, self-colour
View Details