Minerallac Company Hex Screw - Non Metric 54464

Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 4 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 4 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 54464 - Minerallac Company
Hampshire, IL, USA
Hex Screw - Non Metric
54464
Hex Screw - Non Metric 54464
HEX HEAD TYPE SILICON BRONZE MATERIAL 4 INCH 15/64 INCH HEAD HEIGHT 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 50 PER BOX
  • HEX HEAD TYPE
  • SILICON BRONZE MATERIAL
  • 4 INCH
  • 15/64 INCH HEAD HEIGHT
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • THREAD TYPE COARSE
  • HEAD COLOR COPPER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 54464
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1235 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - H1032BK500-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details