54440 -- HEX SCREW - NON METRIC
Minerallac Company
Hex Screw - Non Metric
54440
Description
SILICON BRONZE MATERIAL
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER CARDBOARD BOX
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SILICON BRONZE MATERIAL
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER CARDBOARD BOX
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Hex Screw - Non Metric
54440
SILICON BRONZE MATERIAL
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
3/8 INCH NOMINAL DIAMETER
16 TPI
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 50 PIECES PER CARDBOARD BOX
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SILICON BRONZE MATERIAL
- 2-1/2 INCH
- 2.5 LENGTH - DECIMAL
- 2-1/2 LENGTH - FRACTIONAL
- 3/8 INCH NOMINAL DIAMETER
- 16 TPI
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 50 PIECES PER CARDBOARD BOX
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
54440 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details