HEX HEAD TYPE
SILICON BRONZE MATERIAL
1 INCH
15/64 INCH HEAD HEIGHT
9/16 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
THREAD TYPE COARSE
HEAD COLOR COPPER
PACKAGING QUANTITY 100 PER BOX
Minerallac Company
Done
Datasheet
Description
HEX HEAD TYPE
SILICON BRONZE MATERIAL
1 INCH
15/64 INCH HEAD HEIGHT
9/16 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
THREAD TYPE COARSE
HEAD COLOR COPPER
PACKAGING QUANTITY 100 PER BOX
HEX HEAD TYPE
SILICON BRONZE MATERIAL
1 INCH
15/64 INCH HEAD HEIGHT
9/16 INCH HEAD WIDTH ACROSS FLAT
3/8 INCH NOMINAL DIAMETER
16 TPI
THREAD TYPE COARSE
HEAD COLOR COPPER
PACKAGING QUANTITY 100 PER BOX