Minerallac Company Hex Screw - Non Metric 54224

Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 1-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 1-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 54224 - Minerallac Company
Hampshire, IL, USA
Hex Screw - Non Metric
54224
Hex Screw - Non Metric 54224
HEX HEAD TYPE SILICON BRONZE MATERIAL 1-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • HEX HEAD TYPE
  • SILICON BRONZE MATERIAL
  • 1-1/2 INCH
  • 13/64 INCH HEAD HEIGHT
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • THREAD TYPE COARSE
  • HEAD COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 54224
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41852 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Machine Screw - 164-SCREW1224-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details