Minerallac Company Hex Screw - Non Metric 54116

Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 1 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HEX HEAD TYPE SILICON BRONZE MATERIAL 1 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 54116 - Minerallac Company
Hampshire, IL, USA
Hex Screw - Non Metric
54116
Hex Screw - Non Metric 54116
HEX HEAD TYPE SILICON BRONZE MATERIAL 1 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI THREAD TYPE COARSE HEAD COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • HEX HEAD TYPE
  • SILICON BRONZE MATERIAL
  • 1 INCH
  • 5/32 INCH HEAD HEIGHT
  • 7/16 INCH HEAD WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • THREAD TYPE COARSE
  • HEAD COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 54116
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screws - 570647 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Material Steel
Fastener Standards RoHS Compliant
View Details
Grub Screws - 137843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket set
Material Stainless Steel
Finish Plain
View Details