54110 -- HEX SCREW - NON METRIC
Minerallac Company
Hex Screw - Non Metric
54110
Description
SILICON BRONZE MATERIAL
5/8 INCH
.625 LENGTH - DECIMAL
5/8 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
SILICON BRONZE MATERIAL
5/8 INCH
.625 LENGTH - DECIMAL
5/8 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Hex Screw - Non Metric
54110
SILICON BRONZE MATERIAL
5/8 INCH
.625 LENGTH - DECIMAL
5/8 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- SILICON BRONZE MATERIAL
- 5/8 INCH
- .625 LENGTH - DECIMAL
- 5/8 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
54110 |
|
Product Name
|
Hex Screw - Non Metric |
|
Screw Type
|
Hex Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; 1215 Steel, Black Oxide
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Head Type
Pan Head
Material
Steel
Finish
Black Oxide
View Details