53812 -- WALL PLATE SCREW
Minerallac Company
Wall Plate Screw
53812
Description
NYLON MATERIAL
WHITE FINISH
3/4 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
HEAD SIZE 1/4 INCH W X 1/8 INCH H
PACKAGING QUANTITY 100 PER BOX
Description
NYLON MATERIAL
WHITE FINISH
3/4 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
HEAD SIZE 1/4 INCH W X 1/8 INCH H
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Wall Plate Screw
53812
NYLON MATERIAL
WHITE FINISH
3/4 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
HEAD SIZE 1/4 INCH W X 1/8 INCH H
PACKAGING QUANTITY 100 PER BOX
- NYLON MATERIAL
- WHITE FINISH
- 3/4 INCH
- #6-32 TPI THREAD SIZE
- OVAL SLOTTED HEAD STYLE
- HEAD SIZE 1/4 INCH W X 1/8 INCH H
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
53812 |
|
Product Name
|
Wall Plate Screw |
|
Screw Type
|
Wall Plate Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Head Type
Other; Philips
Standard Drives
Torx; Torx
Material
Stainless Steel
View Details