53716 -- WALL PLATE SCREW
Minerallac Company
Wall Plate Screw
53716
Description
NYLON MATERIAL
IVORY FINISH
1 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
HEAD SIZE 1/4 INCH W X 1/8 INCH H
PACKAGING QUANTITY 100 PER BOX
Description
NYLON MATERIAL
IVORY FINISH
1 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
HEAD SIZE 1/4 INCH W X 1/8 INCH H
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Wall Plate Screw
53716
NYLON MATERIAL
IVORY FINISH
1 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
HEAD SIZE 1/4 INCH W X 1/8 INCH H
PACKAGING QUANTITY 100 PER BOX
- NYLON MATERIAL
- IVORY FINISH
- 1 INCH
- #6-32 TPI THREAD SIZE
- OVAL SLOTTED HEAD STYLE
- HEAD SIZE 1/4 INCH W X 1/8 INCH H
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
53716 |
|
Product Name
|
Wall Plate Screw |
|
Screw Type
|
Wall Plate Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Button Head
Standard Drives
Hex Socket / Allen
View Details