Minerallac Company Wall Plate Screw 53612

Description
18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 3/4 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE HEAD SIZE 1/4 INCH W X 1/8 INCH H PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 3/4 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE HEAD SIZE 1/4 INCH W X 1/8 INCH H PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate Screw - 53612 - Minerallac Company
Hampshire, IL, USA
Wall Plate Screw
53612
Wall Plate Screw 53612
18-8 STAINLESS STEEL MATERIAL STAINLESS FINISH 3/4 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE HEAD SIZE 1/4 INCH W X 1/8 INCH H PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • 18-8 STAINLESS STEEL MATERIAL
  • STAINLESS FINISH
  • 3/4 INCH
  • #6-32 TPI THREAD SIZE
  • OVAL SLOTTED HEAD STYLE
  • HEAD SIZE 1/4 INCH W X 1/8 INCH H
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 53612
Product Name Wall Plate Screw
Screw Type Wall Plate Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41887 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
M2 x 0.4 Setscrew, 6 mm Long, Qty 50 - SS2MS6 - Newport MKS
Specs
Screw Type Set Screw
Metric M2
View Details
Machine Screw - R10-32X1/4-5701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details