Minerallac Company Machine Screw - Non Metric 53264

Description
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 4 INCH 0.256 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 16 TPI 0.708 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #3
Datasheet
Description
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 4 INCH 0.256 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 16 TPI 0.708 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 53264 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
53264
Machine Screw - Non Metric 53264
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 4 INCH 0.256 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 16 TPI 0.708 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #3
  • SLOTTED/PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 4 INCH
  • 0.256 INCH HEAD HEIGHT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 0.708 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • THREAD TYPE 2A
  • DRIVE SIZE #3
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 53264
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41848 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - HM3730-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details