Minerallac Company Machine Screw - Non Metric 53224

Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.256 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 16 TPI 0.708 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.256 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 16 TPI 0.708 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 53224 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
53224
Machine Screw - Non Metric 53224
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.256 INCH HEAD HEIGHT 3/8 INCH NOMINAL DIAMETER 16 TPI 0.708 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
  • PHILLIPS, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH
  • 0.256 INCH HEAD HEIGHT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 0.708 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 53224
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 44011 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Machine Screw - 164-SCREWM6-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details