Minerallac Company Machine Screw - Non Metric 53048

Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 53048 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
53048
Machine Screw - Non Metric 53048
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
  • PHILLIPS, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 0.175 INCH HEAD HEIGHT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 0.472 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 53048
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41861 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Machine Screws - 2526592 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head; Other; Pan
Standard Drives Philips / Frearson; Phillips
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details