Minerallac Company Machine Screw - Non Metric 53016

Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 250 PER PACK
Datasheet
Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 250 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 53016 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
53016
Machine Screw - Non Metric 53016
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 250 PER PACK
  • PHILLIPS, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH
  • 0.175 INCH HEAD HEIGHT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 0.472 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 250 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 53016
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43900 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M2 x 0.4 Cap Screw, 10 mm Long, Qty 50 - SH2MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details