Minerallac Company Machine Screw - Non Metric 53016-6

Description
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 1 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #3
Datasheet
Description
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 1 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 53016-6 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
53016-6
Machine Screw - Non Metric 53016-6
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 1 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #3
  • SLOTTED/PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 1 INCH
  • 0.175 INCH HEAD HEIGHT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 0.472 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • THREAD TYPE 2A
  • DRIVE SIZE #3
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 53016-6
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
M6 x 1.0 Setscrew, 6 mm Long, Qty 25 - SS6MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details