Minerallac Company Machine Screw - Non Metric 53012-6

Description
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3/4 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #3
Datasheet
Description
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3/4 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 53012-6 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
53012-6
Machine Screw - Non Metric 53012-6
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3/4 INCH 0.175 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.472 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A DRIVE SIZE #3
  • SLOTTED/PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 3/4 INCH
  • 0.175 INCH HEAD HEIGHT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 0.472 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • THREAD TYPE 2A
  • DRIVE SIZE #3
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 53012-6
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41845 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details