52813 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
52813
Description
PHILLIPS, SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
#10 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 500 PER PACK
Description
PHILLIPS, SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
#10 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 500 PER PACK
Datasheet
Suppliers
Machine Screw - Non Metric
52813
PHILLIPS, SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
#10 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 500 PER PACK
- PHILLIPS, SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/4 INCH
- #10 NOMINAL DIAMETER
- 32 TPI
- ROUND HEAD STYLE
- PACKAGING QUANTITY 500 PER PACK
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
52813 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type
Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives
12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details