52632 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
52632
Description
PHILLIPS, SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
#10 NOMINAL DIAMETER
24 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 250 PER PACK
Description
PHILLIPS, SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
#10 NOMINAL DIAMETER
24 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 250 PER PACK
Datasheet
Suppliers
Machine Screw - Non Metric
52632
PHILLIPS, SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
#10 NOMINAL DIAMETER
24 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 250 PER PACK
- PHILLIPS, SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 2 INCH
- #10 NOMINAL DIAMETER
- 24 TPI
- ROUND HEAD STYLE
- PACKAGING QUANTITY 250 PER PACK
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
52632 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details