52612 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
52612
Description
PHILLIPS, SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
#10 NOMINAL DIAMETER
24 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Description
PHILLIPS, SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
#10 NOMINAL DIAMETER
24 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Machine Screw - Non Metric
52612
PHILLIPS, SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
#10 NOMINAL DIAMETER
24 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
- PHILLIPS, SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/4 INCH
- #10 NOMINAL DIAMETER
- 24 TPI
- ROUND HEAD STYLE
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
52612 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head
Standard Drives
Slotted
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Material
Steel
Fastener Standards
RoHS Compliant
View Details