Minerallac Company Machine Screw - Non Metric 52424-6

Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.114 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.298 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER JAR
Datasheet
Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.114 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.298 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 52424-6 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
52424-6
Machine Screw - Non Metric 52424-6
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 0.114 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.298 INCH HEAD DIAMETER ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER JAR
  • PHILLIPS, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH
  • 0.114 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • 0.298 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 500 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 52424-6
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Screw - 4017A4/316L16050P109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Machine Screw - H1224S500-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Finish Zinc Plated
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details