Minerallac Company Machine Screw - Non Metric 52265

Description
PHILLIPS/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 0.142 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.56 INCH HEAD DIAMETER TRUSS HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
PHILLIPS/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 0.142 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.56 INCH HEAD DIAMETER TRUSS HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 52265 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
52265
Machine Screw - Non Metric 52265
PHILLIPS/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 0.142 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.56 INCH HEAD DIAMETER TRUSS HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
  • PHILLIPS/SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 0.142 INCH HEAD HEIGHT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 0.56 INCH HEAD DIAMETER
  • TRUSS HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 52265
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Truss Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41881 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
1/4-20 Setscrew, 1 1/4 in. Long, Qty 25 - SS25S125 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details