Minerallac Company Machine Screw - Non Metric 52149

Description
PHILLIPS/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.12 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI 0.437 INCH HEAD DIAMETER TRUSS HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
PHILLIPS/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.12 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI 0.437 INCH HEAD DIAMETER TRUSS HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 52149 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
52149
Machine Screw - Non Metric 52149
PHILLIPS/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 0.12 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI 0.437 INCH HEAD DIAMETER TRUSS HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
  • PHILLIPS/SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 0.12 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 24 TPI
  • 0.437 INCH HEAD DIAMETER
  • TRUSS HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 52149
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Truss Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

M6 x 1.0 Setscrew, 6 mm Long, Qty 25 - SS6MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Thumb Screws - PF11M-632-2BL - bisco industries
Specs
Screw Type Thumb Screw
Material Steel
View Details