52024 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
52024
Description
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
#6 NOMINAL DIAMETER
32 TPI
TRUSS HEAD STYLE
PACKAGING QUANTITY 500 PER PACK
Description
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
#6 NOMINAL DIAMETER
32 TPI
TRUSS HEAD STYLE
PACKAGING QUANTITY 500 PER PACK
Datasheet
Suppliers
Machine Screw - Non Metric
52024
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1-1/2 INCH
#6 NOMINAL DIAMETER
32 TPI
TRUSS HEAD STYLE
PACKAGING QUANTITY 500 PER PACK
- PHILLIPS/SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1-1/2 INCH
- #6 NOMINAL DIAMETER
- 32 TPI
- TRUSS HEAD STYLE
- PACKAGING QUANTITY 500 PER PACK
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
52024 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Truss Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head; Other; Pan
Standard Drives
Philips / Frearson; Phillips
View Details