Minerallac Company Machine Screw - Non Metric 52016-6

Description
PHILLIPS/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.08 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.312 INCH HEAD DIAMETER TRUSS HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 750 PER JAR
Datasheet
Description
PHILLIPS/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.08 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.312 INCH HEAD DIAMETER TRUSS HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 750 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 52016-6 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
52016-6
Machine Screw - Non Metric 52016-6
PHILLIPS/SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.08 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.312 INCH HEAD DIAMETER TRUSS HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 750 PER JAR
  • PHILLIPS/SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH
  • 0.08 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.312 INCH HEAD DIAMETER
  • TRUSS HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 750 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 52016-6
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Truss Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
High Corrosion Resistant Circumference Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
PS10 Flush-Mounted Screw - Unified - PS10-440-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details