52008 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
52008
Description
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1/2 INCH
#6 NOMINAL DIAMETER
32 TPI
TRUSS HEAD STYLE
PACKAGING QUANTITY 500 PER PACK
-
Minerallac Company
-
Minerallac Company
Datasheet
Description
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1/2 INCH
#6 NOMINAL DIAMETER
32 TPI
TRUSS HEAD STYLE
PACKAGING QUANTITY 500 PER PACK
Datasheet
Suppliers
Machine Screw - Non Metric
52008
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1/2 INCH
#6 NOMINAL DIAMETER
32 TPI
TRUSS HEAD STYLE
PACKAGING QUANTITY 500 PER PACK
- PHILLIPS/SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1/2 INCH
- #6 NOMINAL DIAMETER
- 32 TPI
- TRUSS HEAD STYLE
- PACKAGING QUANTITY 500 PER PACK
Datasheet
Machine Screw - Non Metric
52008
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
1/2 INCH
#6 NOMINAL DIAMETER
32 TPI
TRUSS HEAD STYLE
PACKAGING QUANTITY 500 PER PACK
- PHILLIPS/SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1/2 INCH
- #6 NOMINAL DIAMETER
- 32 TPI
- TRUSS HEAD STYLE
- PACKAGING QUANTITY 500 PER PACK
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
52008 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Truss Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head
Standard Drives
Slotted
View Details
Hammond Manufacturing Company Inc.
Screw Type
Sheet Metal Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details