51832 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
51832
Description
BRASS MATERIAL
2 INCH THREAD LENGTH
2 THREAD LENGTH - DECIMAL
2 THREAD LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER BOX
PACKAGING TYPE CARDBOARD BO
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
BRASS MATERIAL
2 INCH THREAD LENGTH
2 THREAD LENGTH - DECIMAL
2 THREAD LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER BOX
PACKAGING TYPE CARDBOARD BO
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
51832
BRASS MATERIAL
2 INCH THREAD LENGTH
2 THREAD LENGTH - DECIMAL
2 THREAD LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
20 TPI
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER BOX
PACKAGING TYPE CARDBOARD BO
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- BRASS MATERIAL
- 2 INCH THREAD LENGTH
- 2 THREAD LENGTH - DECIMAL
- 2 THREAD LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- PACKAGING QUANTITY 100 PIECES PER BOX
- PACKAGING TYPE CARDBOARD BO
- DRIVE STYLE SLOTTED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
51832 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details