51820 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
51820
Description
SLOTTED TYPE
BRASS MATERIAL
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Description
SLOTTED TYPE
BRASS MATERIAL
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Machine Screw - Non Metric
51820
SLOTTED TYPE
BRASS MATERIAL
1-1/4 INCH
1/4 INCH NOMINAL DIAMETER
20 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
- SLOTTED TYPE
- BRASS MATERIAL
- 1-1/4 INCH
- 1/4 INCH NOMINAL DIAMETER
- 20 TPI
- ROUND HEAD STYLE
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
51820 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Button Head
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Head Type
Other; Philips
Standard Drives
Torx; Torx
Material
Stainless Steel
View Details