Minerallac Company Machine Screw - Non Metric 51808

Description
SLOTTED TYPE BRASS MATERIAL 1/2 INCH 0.096 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.354 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED TYPE BRASS MATERIAL 1/2 INCH 0.096 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.354 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 51808 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
51808
Machine Screw - Non Metric 51808
SLOTTED TYPE BRASS MATERIAL 1/2 INCH 0.096 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI ROUND HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.354 INCH PACKAGING QUANTITY 100 PER BOX
  • SLOTTED TYPE
  • BRASS MATERIAL
  • 1/2 INCH
  • 0.096 INCH HEAD HEIGHT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • ROUND HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.354 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 51808
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41857 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details