51724 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
51724
Description
SLOTTED TYPE
BRASS MATERIAL
1-1/2 INCH
#10 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Description
SLOTTED TYPE
BRASS MATERIAL
1-1/2 INCH
#10 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Machine Screw - Non Metric
51724
SLOTTED TYPE
BRASS MATERIAL
1-1/2 INCH
#10 NOMINAL DIAMETER
32 TPI
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PER BOX
- SLOTTED TYPE
- BRASS MATERIAL
- 1-1/2 INCH
- #10 NOMINAL DIAMETER
- 32 TPI
- ROUND HEAD STYLE
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
51724 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Shoulder Screw
Material
Steel; 1018 Carbon Steel
Finish
Hardened & Ground
View Details
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Head Type
Pan Head
Standard Drives
Philips / Frearson
Material
Steel
View Details