51416 -- MACHINE SCREW - NON METRIC
Minerallac Company
Machine Screw - Non Metric
51416
Description
BRASS MATERIAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER BOX
PACKAGING TYPE CARDBOARD BO
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
BRASS MATERIAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER BOX
PACKAGING TYPE CARDBOARD BO
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
Machine Screw - Non Metric
51416
BRASS MATERIAL
1 INCH THREAD LENGTH
1 THREAD LENGTH - DECIMAL
1 THREAD LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
PACKAGING QUANTITY 100 PIECES PER BOX
PACKAGING TYPE CARDBOARD BO
DRIVE STYLE SLOTTED
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- BRASS MATERIAL
- 1 INCH THREAD LENGTH
- 1 THREAD LENGTH - DECIMAL
- 1 THREAD LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- 32 TPI
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- PACKAGING QUANTITY 100 PIECES PER BOX
- PACKAGING TYPE CARDBOARD BO
- DRIVE STYLE SLOTTED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
51416 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; 1215 Steel, Black Oxide
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Head Type
Other; Philips
Standard Drives
Torx; Torx
Material
Stainless Steel
View Details