Minerallac Company Wall Plate Screw 51114

Description
STEEL MATERIAL BROWN FINISH 3/4 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE HEAD SIZE 1/4 INCH W X 1/8 INCH H PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
STEEL MATERIAL BROWN FINISH 3/4 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE HEAD SIZE 1/4 INCH W X 1/8 INCH H PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate Screw - 51114 - Minerallac Company
Hampshire, IL, USA
Wall Plate Screw
51114
Wall Plate Screw 51114
STEEL MATERIAL BROWN FINISH 3/4 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE HEAD SIZE 1/4 INCH W X 1/8 INCH H PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • STEEL MATERIAL
  • BROWN FINISH
  • 3/4 INCH
  • #6-32 TPI THREAD SIZE
  • OVAL SLOTTED HEAD STYLE
  • HEAD SIZE 1/4 INCH W X 1/8 INCH H
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 51114
Product Name Wall Plate Screw
Screw Type Wall Plate Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Hand Knob Screws - 13905 - Jergens, Inc.
Specs
Material Steel; Cast Iron, Zinc-Plated
Finish Black Oxide; Zinc Plated
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Cap Screw, 12 mm Long, Qty 50 - SH4MS12 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details