Minerallac Company Wall Plate Screw 51111

Description
STEEL MATERIAL LIGHT ALMOND FINISH 3/4 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE HEAD SIZE 1/4 INCH W X 1/8 INCH H PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
STEEL MATERIAL LIGHT ALMOND FINISH 3/4 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE HEAD SIZE 1/4 INCH W X 1/8 INCH H PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate Screw - 51111 - Minerallac Company
Hampshire, IL, USA
Wall Plate Screw
51111
Wall Plate Screw 51111
STEEL MATERIAL LIGHT ALMOND FINISH 3/4 INCH #6-32 TPI THREAD SIZE OVAL SLOTTED HEAD STYLE HEAD SIZE 1/4 INCH W X 1/8 INCH H PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • STEEL MATERIAL
  • LIGHT ALMOND FINISH
  • 3/4 INCH
  • #6-32 TPI THREAD SIZE
  • OVAL SLOTTED HEAD STYLE
  • HEAD SIZE 1/4 INCH W X 1/8 INCH H
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 51111
Product Name Wall Plate Screw
Screw Type Wall Plate Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details