Minerallac Company Machine Screw - Non Metric 50940

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 0.153 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 0.477 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #12 TO #14 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 0.153 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 0.477 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #12 TO #14 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 50940 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
50940
Machine Screw - Non Metric 50940
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 0.153 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 0.477 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #12 TO #14 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/2 INCH
  • 0.153 INCH HEAD HEIGHT
  • 1/4 INCH NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 20 TPI
  • 0.477 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • BIT SIZE #12 TO #14
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 50940
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43911 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details