Minerallac Company Machine Screw - Non Metric 50916

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.153 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.477 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 250 PER PACK
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.153 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.477 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 250 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 50916 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
50916
Machine Screw - Non Metric 50916
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.153 INCH HEAD HEIGHT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.477 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 250 PER PACK
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH
  • 0.153 INCH HEAD HEIGHT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 0.477 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 250 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 50916
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41858 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details