SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
0.116 INCH HEAD HEIGHT
#10 NOMINAL DIAMETER
CLASS 2A THREAD SERIES
32 TPI
0.362 INCH HEAD DIAMETER
FLAT HEAD STYLE
BIT SIZE #10 TO #12
HEAD COLOR SILVER
PACKAGING QUANTITY 100 PER BOX
Minerallac Company
Done
Datasheet
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
0.116 INCH HEAD HEIGHT
#10 NOMINAL DIAMETER
CLASS 2A THREAD SERIES
32 TPI
0.362 INCH HEAD DIAMETER
FLAT HEAD STYLE
BIT SIZE #10 TO #12
HEAD COLOR SILVER
PACKAGING QUANTITY 100 PER BOX
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
0.116 INCH HEAD HEIGHT
#10 NOMINAL DIAMETER
CLASS 2A THREAD SERIES
32 TPI
0.362 INCH HEAD DIAMETER
FLAT HEAD STYLE
BIT SIZE #10 TO #12
HEAD COLOR SILVER
PACKAGING QUANTITY 100 PER BOX