Minerallac Company Machine Screw - Non Metric 50708

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 32 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 500 PER PACK
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 32 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 500 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 50708 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
50708
Machine Screw - Non Metric 50708
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 32 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 500 PER PACK
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1/2 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 32 TPI
  • 0.362 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 500 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 50708
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Jack Screws - 25009 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - HM1438-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details