Minerallac Company Machine Screw - Non Metric 50540

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 50540 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
50540
Machine Screw - Non Metric 50540
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI 0.362 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/2 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 24 TPI
  • 0.362 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 50540
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41846 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
 - HM1430-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details