Minerallac Company Machine Screw - Non Metric 50332

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.312 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 250 PER PACK
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.312 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 250 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 50332 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
50332
Machine Screw - Non Metric 50332
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI 0.312 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD COLOR SILVER PACKAGING QUANTITY 250 PER PACK
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 0.1 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • 0.312 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 250 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 50332
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wood Screws - 1443523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Round Head; Other; Round
Standard Drives Posidriv®; Pozidriv
View Details
Swivel Pad Type - TS103A - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details
 - SC1553WB100BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details