Minerallac Company Machine Screw - Non Metric 50164

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 50164 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
50164
Machine Screw - Non Metric 50164
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 100 PER BOX
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.262 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 50164
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41873 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Setscrew, 6 mm Long, Qty 50 - SS4MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details